Win Source Part Number: 1301865-SL1003A300SM
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1003A
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 700
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Package / Case: 3-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Littelfuse Inc.
Other Names: F6578CT,F6578TR,SL10
Gas Discharge Tube 300V 10000A (10kA) 3 Pole Surface Mount
Gas Discharge Tube 300V 10000A (10kA) 3 Pole Surface Mount
| Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1301865-SL1003A300SM | F6578TR-ND | F6578CT-ND |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Package Type | Surface Mount | Surface Mount; 3-SMD Cylinder Square End | Surface Mount; 3-SMD Cylinder Square End |