Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) SL1002A750SM

Description
Gas Discharge Tube 750V 5000A (5kA) 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 750V 5000A (5kA) 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - SL1002A750SM-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1002A750SM-ND
Gas Discharge Tube Arresters (GDT) SL1002A750SM-ND
Gas Discharge Tube 750V 5000A (5kA) 2 Pole Surface Mount

Gas Discharge Tube 750V 5000A (5kA) 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1301871-SL1002A750SM
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1301871-SL1002A750SM
Win Source Part Number: 1301871-SL1002A750SM Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: SL1002A Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 750 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 2-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SL1002A750SM RoHS Status: RoHS non-compliant

Win Source Part Number: 1301871-SL1002A750SM
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: SL1002A
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - DC Spark Over (Nom): 750 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Package / Case: 2-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SL1002A750SM
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SL1002A750SM-ND 1301871-SL1002A750SM
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
U-Series Two Electrode Gas Tube Arrester - U-2A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 495-4276-1-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 3-SMD Cylinder Square End
Rated Current 5000 amps
View Details
2 suppliers