Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 933338-SG350
Series: SG
Features: Gas Discharge Tube 1000A (1kA) - Pole Surface Mount
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
Other Part Number: F4131DKR, F4131TR, F4131CT, 1294-SG350
Gas Discharge Tube 350V 1000A (1kA) 2 Pole Surface Mount
Gas Discharge Tube 350V 1000A (1kA) 2 Pole Surface Mount
Gas Discharge Tube 350V 1000A (1kA) 2 Pole Surface Mount
GAS DISCHARGE TUBE, 350V, SMD; Product Range:SG Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:1kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SG350 | 933338-SG350 | F4131TR-ND | F4131DKR-ND | 88T2460 |
| Product Name | Littelfuse SG Series GDT | Gas Discharge Tube Arresters (GDT) - SG350 | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 350V, Smd; Product Range Littelfuse |
| Standards | RoHS | ||||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | ||||
| Capacitance Range | 0.8000 pF | ||||
| Rated Voltage | 437 volts | 900 volts |