SJ800 provides reliable overvoltage circuit protection for high frequency data transmission applications. The feature of ultra low capacitance and insertion loss improve reliability and integrity of high frequency data transmission. Surface mount feature with small size (EIA 1812) will help to improve assembly process efficiency and save PCB surface space. SJ series has very low capacitances and shows slight signal losses up to high frequencies in application of high frequency data lines. High surge rating 5 kA 8/20 µs 10 shots, 3 kA 8/20 µs 15 hits High operating temperature: 125 ºC Very small size surface mount device (EIA 1812) size Ultra low capacitance and insertion loss
GDT 800V 3000A 2 POLE SMD
GDT 800V 3000A 2 POLE SMD
GDT 800V 3000A 2 POLE SMD
| Littelfuse, Inc. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SJ800 | 18-SJ800DKR-ND | 18-SJ800TR-ND |
| Product Name | Gas Discharge Tubes | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Rated Voltage | 960 volts | ||
| Application | Industrial | Industrial |