Littelfuse, Inc. Littelfuse SG Series GDT SG75

Description
Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V
Request a Quote Datasheet
Description
Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse SG Series GDT - SG75 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse SG Series GDT
SG75
Littelfuse SG Series GDT SG75
Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V

Littelfuse SG series GDT offers high surge ratings in a miniature package. It's designed for surface mounting on PCB with small size 4.5x3.2x2.7mm. Low insertion loss is perfectly suited to broadband equipment applications.The capacitance does not vary with voltage, and will not cause operational problems with ADSL2+, where capacitance variation across Tip and Ring is undesirable. These devices are extremely robust and are able to divert a 1000A pulse without destruction. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients Ultra Low Insertion Loss 1–2 kA surge capability tested with 8/20uS pulse as defined by IEC 8100-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 75 V to 420 V

Supplier's Site Datasheet
Gas Discharge Tube Arresters (GDT) - F4125TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4125TR-ND
Gas Discharge Tube Arresters (GDT) F4125TR-ND
Gas Discharge Tube 75V 2000A (2kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 2000A (2kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F4125DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4125DKR-ND
Gas Discharge Tube Arresters (GDT) F4125DKR-ND
Gas Discharge Tube 75V 2000A (2kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 2000A (2kA) 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - F4125CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
F4125CT-ND
Gas Discharge Tube Arresters (GDT) F4125CT-ND
Gas Discharge Tube 75V 2000A (2kA) 2 Pole Surface Mount

Gas Discharge Tube 75V 2000A (2kA) 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SG75
806883-SG75
Gas Discharge Tube Arresters (GDT) - SG75 806883-SG75
Manufacturer: Littelfuse Inc. Win Source Part Number: 806883-SG75 Packaging: Reel Mounting Style: SMD Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 2000A (2kA) Number of Poles: 2 Fail Short: No Manufacturer Package: 1812 (4532 Metric) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806883-SG75
Packaging: Reel
Mounting Style: SMD
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 2000A (2kA)
Number of Poles: 2
Fail Short: No
Manufacturer Package: 1812 (4532 Metric)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Gas Discharge Tube, 75V, Smd, Full Reel; Product Range Littelfuse - 28X2535 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 75V, Smd, Full Reel; Product Range Littelfuse
28X2535
Gas Discharge Tube, 75V, Smd, Full Reel; Product Range Littelfuse 28X2535
GAS DISCHARGE TUBE, 75V, SMD, FULL REEL; Product Range:SG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 75V, SMD, FULL REEL; Product Range:SG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 75V, Smd; Product Range Littelfuse - 55X2169 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 75V, Smd; Product Range Littelfuse
55X2169
Gas Discharge Tube, 75V, Smd; Product Range Littelfuse 55X2169
GAS DISCHARGE TUBE, 75V, SMD; Product Range:SG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 75V, SMD; Product Range:SG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 75V, Smd; Product Range Littelfuse - 88T2465 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 75V, Smd; Product Range Littelfuse
88T2465
Gas Discharge Tube, 75V, Smd; Product Range Littelfuse 88T2465
GAS DISCHARGE TUBE, 75V, SMD; Product Range:SG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 75V, SMD; Product Range:SG Series; DC Breakover Voltage:75V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number SG75 F4125TR-ND F4125DKR-ND 806883-SG75 28X2535
Product Name Littelfuse SG Series GDT Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - SG75 Gas Discharge Tube, 75V, Smd, Full Reel; Product Range Littelfuse
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
Rated Voltage 98 volts 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670451 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details