Littelfuse CG5 MS mini surge arresters are specifically designed for protection of electrical and communication equipment against over voltage transients in surface mount assembly applications. This series offers the most cutting edge protection using non-radioactive elements. Lead-free and RoHS compliant GHz working frequency Excellent stability on multiple pulse duty cycle Excellent response to fast rising transients. Ultra Low Insertion Loss 5 kA surge capability tested with 8/20μS pulse as defined by IEC 61000-4-5 Ultra small devices offered in a variety of mounting lead forms Nonradioactive Low capacitance (<1pF) Voltage ratings ranging from 90 V to 600 V
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount
Gas Discharge Tube 90V 5000A (5kA) 2 Pole Surface Mount
GAS DISCHARGE TUBE, 2P, 5KA, 700V, FULL REEL; Product Range:SL0902A Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V; No. of Pins:2 RoHS Compliant: Yes
GAS DISCHARGE TUBE, SMD, 90V; Product Range:SL0902A Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | SL0902A090SM | F3488DKR-ND | F3488TR-ND | 73R7431 | 76R0943 |
| Product Name | Two Terminal BroadBand Optimized Minitube Gas Plasma Overvoltage Arresters(GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 5Ka, 700V, Full Reel; Product Range Littelfuse | Gas Discharge Tube, Smd, 90V; Product Range Littelfuse |
| Standards | RoHS | ||||
| Capacitance Range | 1 pF | ||||
| Rated Voltage | 108 volts | 550 volts | 700 volts | ||
| Rated Voltage | 52 volts |