Littelfuse, Inc. Gas Discharge Tube Arresters (GDT) - SL1003A090RF SL1003A090RF

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 720396-SL1003A090RF Series: SL1003A Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Family Name: SL1003A Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Introduction Date: March 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 720396-SL1003A090RF Series: SL1003A Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Family Name: SL1003A Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Introduction Date: March 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - SL1003A090RF
720396-SL1003A090RF
Gas Discharge Tube Arresters (GDT) - SL1003A090RF 720396-SL1003A090RF
Manufacturer: Littelfuse Inc. Win Source Part Number: 720396-SL1003A090RF Series: SL1003A Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Family Name: SL1003A Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Introduction Date: March 20, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 720396-SL1003A090RF
Series: SL1003A
Packaging: Tray
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes
Family Name: SL1003A
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: March 20, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - SL1003A090RF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
SL1003A090RF-ND
Gas Discharge Tube Arresters (GDT) SL1003A090RF-ND
Gas Discharge Tube 90V 10000A (10kA) 3 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) 3 Pole Through Hole

Buy Now Datasheet
GDT 90V 10KA T/H FAIL SHORT - 461-SL1003A090RF - Utmel Electronic Limited
Hong Kong, China
GDT 90V 10KA T/H FAIL SHORT
461-SL1003A090RF
GDT 90V 10KA T/H FAIL SHORT 461-SL1003A090RF
GDT 90V 10KA T/H FAIL SHORT

GDT 90V 10KA T/H FAIL SHORT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 720396-SL1003A090RF SL1003A090RF-ND 461-SL1003A090RF
Product Name Gas Discharge Tube Arresters (GDT) - SL1003A090RF Gas Discharge Tube Arresters (GDT) GDT 90V 10KA T/H FAIL SHORT
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678425 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 118-2027-A-23-SM-RPLFCT-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details