Manufacturer: Littelfuse Inc.
Win Source Part Number: 933252-SE500
Series: SE
Features: Gas Discharge Tube 500 V 500A - 2 Pole Surface Mount
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.30.8000
GDT 500V 500A 2 POLE SMD
GDT 500V 500A 2 POLE SMD
Gas Discharge Tube 500V 500A 2 Pole Surface Mount
| Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 933252-SE500 | 18-SE500CT-ND | 18-SE500TR-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) - SE500 | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Package Type | Surface Mount | Surface Mount; 1206 (3216 Metric) | Surface Mount; 1206 (3216 Metric) |