DigiKey Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| +12V1A;20AWG/150CM | |
| +15V0.8A;20AWG/150CM | |
| +18V0.83A;20AWG/150C M | |
| +5V2.4A;18AWG/150CM | |
| +5V2.4A;USB | |
| +9V1.33A;18AWG/150CM | |
| AC DC Converters Output Input | |
| AC/DC CONVERTER 12V 1200W | |
| AC/DC CONVERTER 12V 120W | |
| AC/DC CONVERTER 12V 175W | |
| AC/DC CONVERTER 12V 238W | |
| AC/DC CONVERTER 12V 550W | |
| AC/DC CONVERTER 15V 1200W | |
| AC/DC CONVERTER 15V 120W | |
| AC/DC CONVERTER 15V 175W | |
| AC/DC CONVERTER 15V 200W | |
| AC/DC CONVERTER 15V 550W | |
| AC/DC CONVERTER 19V 120W | |
| AC/DC CONVERTER 24V 1200W | |
| AC/DC CONVERTER 24V 120W | |
| AC/DC CONVERTER 24V 180W | |
| AC/DC CONVERTER 24V 270W | |
| AC/DC CONVERTER 24V 550W | |
| AC/DC CONVERTER 48V 120W | |
| AC/DC CONVERTER 48V 180W | |
| AC/DC CONVERTER 48V 270W | |
| AC/DC CONVERTER 48V 550W | |
| AC/DC CONVERTER 6X12V 650W | |
| AC/DC CONVERTER 6X48V 1200W | |
| Enclosed AC DC Converters 1 Output 12V 100A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 25A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 1.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 14.6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 25A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 3.3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 30.6A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 7A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 850mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 1.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 11.7A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 2.6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 20A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 24.5A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 1.6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 12.5A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 18.8A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 3.5A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 7.3A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 920mA 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 1.25A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 2.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 3.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 4.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 48V 3.6A 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 6.25A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 9.38A 80 ~ 264 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 4.4A 85 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Open Frame AC DC Converters 3 Output 5.1V 12V -12V 3A, 2A, 350mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5.1V 12V -12V 4A, 350mA, 350mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 3 Output 5.1V 15V -15V 3A, 2A, 350mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 4 Output 5.1V 12V -12V -5V 8A, 4.5A, 500mA, 500mA 85 ~ 264 VAC Input | |
| Open Frame AC DC Converters 4 Output 5.1V 24V 12V -12V 8A, 3.5A, 4.5A, 500mA 85 ~ 264 VAC Input |
| << Prev | Next >> |