DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 70 80 90 100 125
Product Name Notes
Enclosed AC DC Converters 2 Output 5V 12V 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 12V 5V 36A, 20A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 12V 5V 36A, 20A, 144A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 12V 5V 36A, 20A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 12V 5V 36A, 20A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 48V 48V 72A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 48V 36A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 48V 36A, 36A, 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 3 Output 5V 5V 48V 36A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 12V 36A, 20A, 108A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 12V 36A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 12V 36A, 20A, 36A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 12V 36A, 20A, 36A, 60A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 12V 36A, 20A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 24V 36A, 20A, 108A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 24V 36A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 24V 36A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 24V 36A, 20A, 36A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 24V 36A, 20A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 48V 36A, 20A, 108A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 48V 36A, 20A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 5V 36A, 20A, 108A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 5V 36A, 20A, 36A, 108A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 5V 36A, 20A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 5V 36A, 20A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 12V 5V 5V 36A, 20A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 48V 24V 24V 72A, 5A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 48V 24V 48V 72A, 5A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 48V 48V 12V 72A, 5A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 48V 48V 24V 72A, 5A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 48V 48V 48V 72A, 5A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 48V 48V 5V 72A, 5A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 12V 36A, 36A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 12V 36A, 36A, 15A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 24V 36A, 36A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 24V 36A, 36A, 15A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 24V 36A, 36A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 24V 36A, 36A, 5A, 30A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 48V 36A, 36A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 48V 36A, 36A, 15A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 48V 36A, 36A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 48V 36A, 36A, 5A, 15A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 48V 36A, 36A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 5V 36A, 36A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 4 Output 5V 5V 48V 5V 36A, 36A, 15A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 12V 36A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 12V 36A, 20A, 36A, 40A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 12V 36A, 20A, 72A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 24V 36A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 24V 36A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 24V 36A, 20A, 72A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 48V 36A, 20A, 72A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 5V 36A, 20A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 5V 36A, 20A, 36A, 72A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 12V 5V 5V 36A, 20A, 72A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 48V 24V 24V 72A, 5A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 48V 24V 48V 72A, 5A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 48V 48V 12V 72A, 5A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 48V 48V 24V 72A, 5A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 48V 48V 48V 72A, 5A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 48V 48V 5V 72A, 5A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 12V 36A, 36A, 10A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 24V 36A, 36A, 10A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 24V 36A, 36A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 24V 36A, 36A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 48V 36A, 36A, 10A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 48V 36A, 36A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 48V 36A, 36A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 5 Output 5V 5V 48V 5V 36A, 36A, 10A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 5V 12V 5V 12V 36A, 20A, 36A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 5V 12V 5V 24V 36A, 20A, 36A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 5V 12V 5V 5V 36A, 20A, 36A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 5V 5V 48V 24V 36A, 36A, 5A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 6 Output 5V 5V 48V 48V 36A, 36A, 5A, 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input

<< Prev Next >>