DigiKey Datasheets for Medical Power Supplies
Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 600 WATT MEDICAL FRONT END WITH | |
| AC DC Converters Output Input | |
| Open Frame AC DC Converters 3 Output 12V 24V 24V 5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 3 Output 24V 24V 24V 3.13A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 3 Output 24V 24V 24V 7.5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 3 Output 48V 24V 24V 3.75A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 12V 24V 24V 15A, 15A, 3.13, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 12V 24V 24V 15A, 5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 12V 24V 24V 5A, 15A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 12V 24V 24V 5A, 5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 24V 24V 24V 15A, 3.13A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 24V 24V 24V 15A, 7.5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 24V 24V 24V 5A, 3.13A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 24V 24V 24V 5A, 7.5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 48V 24V 24V 15A, 3.75A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 12V 48V 24V 24V 5A, 3.75A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 12V 24V 24V 3.13A, 15A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 12V 24V 24V 3.13A, 5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 12V 24V 24V 7.5A, 15A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 12V 24V 24V 7.5A, 5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 24V 24V 24V 3.13A, 7.5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 24V 24V 24V 7.5A, 3.13A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 24V 24V 24V 7.5A, 7.5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 24V 24V 24V 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 48V 24V 24V 3.13A, 3.75A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 24V 48V 24V 24V 7.5A, 3.75A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 48V 12V 24V 24V 3.75A, 15A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 48V 12V 24V 24V 3.75A, 5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 48V 24V 24V 24V 3.75A, 3.13A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 48V 24V 24V 24V 3.75A, 7.5A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 48V 48V 24V 24V 3.75A, 3.75A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 5V 12V 24V 24V 25A, 5A, 3.13, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 5V 24V 24V 24V 25A, 3.13A, 3.13A, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 5V 24V 24V 24V 25A, 7.5A, 3.13, 3.13A 85 ~ 264 VAC, 120 ~ 300 VDC Input | |
| Open Frame AC DC Converters 4 Output 5V 48V 24V 24V 85 ~ 264 VAC, 120 ~ 300 VDC Input |
| << Prev | Next >> |