Quantum Storage Systems Datasheets for Industrial Shelving and Racking

Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
24 pre-configured units provide an assortment of storage solutions to meet every need. All steel units are formed from heavy-duty 14 gauge steel and have a smooth powder coat finish...
All conductive metal racks and bins resist static build-up. Bins are easily removed, refilled and replaced. All metal components have a powder coated conductive finish which provides years of heavy-duty...
All-welded aluminum Tub Rack transports and stores all types of product. Carts come complete and are shipped assembled with bins. Runners allow bins to slide in and out from both...
Bench racks provide a convenient high density, easy access, sloped shelving system, available as bench units, single and double sided free standing and mobile units. Unit comes complete with Economical...
Complete bin systems are available with 4 different size bins on a 12”W x 36”L x 36”H unit. This all-purpose bin center is an economical high density storage system that...
Complete Packages with BinsThese durable polypropylene bins feature a molded-in label holder, built-in rear hang-lock which allows bins to tilt out for complete access when on shelving. A wide hopper...
Genuine Quantum modular wire systems offer a unique combination of shelf and post sizes in a variety of finishes to compliment any application. The split sleeve and grooved numbered posts...
Heavy Duty Wire Shelving with QuickPick Bins Complete Packages These unique shelving packages provide double access to stored parts. QuickPick Bins with the double open hopper front and back, allow...
Manufactured of approved USDA/FDA materials, this tote is ideal in food service or dietary department applications. Strong and durable tote is injection molded from high-density polypropylene. Each tote can hold...
Offering a whopping 800 lb. capacity per shelf, this chrome wire shelving unit with totes is a must have for archival storage, heavy-duty parts organization or inventory control applications. With...
Organize, store and access your medium or large parts with this high capacity bin center. 800 lb. capacity per shelf and over 21 cubic feet of storage space. Easy assembly.
Pick Racks provide a convenient high density, easy access, sloped shelving system, available as bench units, single and double sided free standing and mobile units. Unit comes complete with Economical...
Pick Racks provide a convenient high density, easy access, sloped shelving system. Unit comes complete with Economical Shelf Bins. Sloped shelving unit keeps small and medium sized parts easily accessible.
Quantum Ultra bins will hang on louvered panels or rail hanging systems in a wide range of configurations designed to meet all application needs. Hanging Systems are either: Wall Mounted,...
Quantum’s exclusive Stackable Shelf Bins are an industry first and are ideal for medium size and large or heavy item storage. These strong, durable polypropylene bins have a raised front...
Racks provide a convenient high density, easy access, sloped shelving system, available as bench units, single and double sided free standing and mobile units. Unit comes complete with Economical Shelf...
Rails may be mounted on any suitable surface including walls, benches, inside service trucks and cabinets or on carts. Fasten securely to assure proper load bearing. Configure Rail System to...
Same durable chrome wire shelving combined with Quantum's Dividable Grid Containers. These containers allow for multiple compartment configurations within each bin. Offering four different packages, these systems are ideal for...
Shelf Bin Wire Shelving Systems - Complete Packages with Bins. Economical small parts storage systems keep parts easily accesible. Open hopper front bins with label area, provide fast access to...
Sturdy steel racks with Super Tuff Euro Drawers create an efficient flow rack. Sloped selving provides easy access to stored items. Drawers can be removed from racks easily. These gray...
Sturdy steel racks with Super Tuff Euro Drawers create an efficient flow rack. Sloped shelving provides easy access to stored items. Drawers can be removed from racks easily. These gray...
The Gondola system provides the same versatility for orderly and efficient storage solutions in merchandising, inventory control and storing of small to medium sized parts. Slider system affixes to most...
These Classic bins are all purpose open hoppers, made from high impact polystyrene. They will stack and lock on one another, and hang on Quantum louvered panels, rails and carts...
These extra large bins offer a generous 42’’ (3-1/2 Feet) in length to store your larger items. 42” length ensures no wasted space on 42” deep rack. Heavy-duty front, back...
These extra large stacking containers offer a generous 2-3 feet in length to store your larger items. Optional clear plastic window increases bin capacity and provides a quick view of...
These ultra heavy duty shelving systems incorporate Quantum’s Giant MAGNUM bins. Five combinations allow you a wide selection to choose from. Bins offer optional clear window fronts as well as...
These unique packages provide a storage solution for large, bulky items. or inventory control. With three packages to choose from, these strong durable totes provide a durable solution for most...
This system features four individual panels filled with tip out bins. Two are fixed to the back side of the system and two slide easily from left to right allowing...
Ultra Hanging Systems Quantum Ultra bins will hang on bench racks in a wide range of configurations designed to meet all application needs. Table top Bench Racks are formed from...
Ultra Hanging Systems Quantum Ultra bins will hang on louvered panels in a wide range of configurations designed to meet all application needs. Wall mounted louvered panels are formed from...
Ultra Hanging Systems Quantum Ultra bins will hang on rail hanging systems in a wide range of configurations designed to meet all application needs. These Free Standing or Mobile Units...
Wire Storage Systems with bins available in 48”, 60” and 72” lengths. All units utilize 74” posts. Non-marring caster kit (Model No.: WR-00H) sold separately. Bins are available in Blue, Green, Ivory, Red, Y...

<< Prev Next >>