Quantum Storage Systems Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage 2475-603YL

Description
OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC9272 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
44AC9272
Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage 44AC9272
OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 72BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9272
Product Name Open Shelving, 13Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details