Quantum Storage Systems Wire Shelf, 24 X 66, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2466C

Description
WIRE SHELF, 24" X 66", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELF, 24" X 66", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelf, 24" x 66", Chrome, has a load capacity ranging from 600 to 800 lbs, making it suitable for heavy-duty storage applications. The shelf is constructed from steel, ensuring durability and strength. It is RoHS compliant, indicating that it meets environmental safety standards. This product is designed for use in various settings, including warehouses, kitchens, and retail environments, where reliable storage solutions are required. The chrome finish provides a sleek appearance while also offering resistance to corrosion.

Datasheet Summary
Powered by GS/AI

The Wire Shelf, 24" x 66", Chrome, has a load capacity ranging from 600 to 800 lbs, making it suitable for heavy-duty storage applications. The shelf is constructed from steel, ensuring durability and strength. It is RoHS compliant, indicating that it meets environmental safety standards. This product is designed for use in various settings, including warehouses, kitchens, and retail environments, where reliable storage solutions are required. The chrome finish provides a sleek appearance while also offering resistance to corrosion.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 66, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9455 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 66, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9455
Wire Shelf, 24 X 66, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9455
WIRE SHELF, 24" X 66", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 66", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9455
Product Name Wire Shelf, 24 X 66, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details