Quantum Storage Systems Wire Shelf, 36 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 3636S

Description
WIRE SHELF, 36" X 36", SS, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 36" X 36", SS, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 36 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 36 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9506
Wire Shelf, 36 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9506
WIRE SHELF, 36" X 36", SS, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 36" X 36", SS, 600-800LB; Shelf Depth:36"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9506
Product Name Wire Shelf, 36 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details