Quantum Storage Systems Wire Shelf, 36 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage 3672BK

Description
WIRE SHELF, 36" X 72", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 36" X 72", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 36 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9516 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 36 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9516
Wire Shelf, 36 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9516
WIRE SHELF, 36" X 72", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 36" X 72", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9516
Product Name Wire Shelf, 36 X 72, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details