Quantum Storage Systems Open Shelving, 4Shelves; Shelving Unit Type Quantum Storage 75-1842-4

Description
OPEN SHELVING, 4SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves; Shelving Unit Type Quantum Storage - 42AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves; Shelving Unit Type Quantum Storage
42AC9551
Open Shelving, 4Shelves; Shelving Unit Type Quantum Storage 42AC9551
OPEN SHELVING, 4SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9551
Product Name Open Shelving, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details