Quantum Storage Systems Solid Shelf, 24 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage 2442SG

Description
SOLID SHELF, 24" X 42", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 42", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9411 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9411
Solid Shelf, 24 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9411
SOLID SHELF, 24" X 42", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 42", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9411
Product Name Solid Shelf, 24 X 42, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details