Quantum Storage Systems Wire Shelf, 24x66, Proform, 600-800Lb; Shelf Depth Quantum Storage 2466P

Description
WIRE SHELF, 24"X66", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24"X66", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24x66, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9456 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24x66, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9456
Wire Shelf, 24x66, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9456
WIRE SHELF, 24"X66", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24"X66", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:66"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9456
Product Name Wire Shelf, 24x66, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 230245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.66 inch (220 mm)
Length 39.37 inch (1000 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details