Quantum Storage Systems Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage 75-1836-7

Description
OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage - 42AC9549 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage
42AC9549
Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage 42AC9549
OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9549
Product Name Open Shelving, 7Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details