Quantum Storage Systems Open Shelving, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage 2475-950952YL

Description
OPEN SHELVING, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC9278 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage
44AC9278
Open Shelving, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage 44AC9278
OPEN SHELVING, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9278
Product Name Open Shelving, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details