Quantum Storage Systems Open Shelving, 6Shelves; Shelving Unit Type Quantum Storage 39-1836-6

Description
OPEN SHELVING, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves; Shelving Unit Type Quantum Storage - 42AC9525 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves; Shelving Unit Type Quantum Storage
42AC9525
Open Shelving, 6Shelves; Shelving Unit Type Quantum Storage 42AC9525
OPEN SHELVING, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES; Shelving Unit Type:Open Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9525
Product Name Open Shelving, 6Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details