Quantum Storage Systems Datasheets for Industrial Shelving and Racking
Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more
| Product Name | Notes |
|---|---|
| 304 Stainless Steel wire Add-On kits allows you to expand your Starter kit by sharing a set of posts and the usage of S-Hooks. Configuration options include straight line, back... | |
| Add-On kits allows you to expand your Starter kit by sharing a set of posts and the usage of Shelf Clamps. Configuration options include straight line, back to back and... | |
| Baskets and bins will hang on louvered panels in a wide range of configurations designed to meet all application needs. Louvered panels are formed from heavy duty 16 gauge cold... | |
| Modular Dunnage Unit is ideal for extreme load capacities (1,500 lb. ). The tubular 1'' square frame super structure and the removable wire top mat features our endurance finish. Each... | |
| Modular Stacking Baskets offer a variety of storage, display and mobile supply applications. Dividers can be used to separate product. Accessible front and a wide selection of sizes allow for... | |
| NSF Approved Add-On kits allows you to expand your Starter kit by sharing a set of posts and the usage of S-Hooks. Configuration options include straight line, back to back... | |
| NSF approved Heavy-duty shelving unit allows up to 800 lb. shelf capacity-per shelf. Starter kits come complete with 4 posts and 4 shelves. Additional shelves may be purchased separately. | |
| PARTITION Hang Bar | |
| Quantum Storage Systems offers several different shelf finishes and styles to meet any storage application. Wire shelves are manufactured with all welded construction and have support trusses for added strength. | |
| Quantum’s new Grid-Store System provides a strong, versatile solution for organization and storage of small, medium and large supplies. A wide selection of accessories allow for easy storage of items... | |
| Solid shelves are a solution where dirt, dust and spills are a potential problem. The solid flat surface is easily wiped down and the marine edge perimeter helps retain spillage. | |
| Stationary and Mobile Slanted Shelf units create a unique combination of modular components to enhance supply distribution applications. The sloped shelves allow for high visibility, productive rotations & gravity feed. |
| << Prev | Next >> |