Quantum Storage Systems Wire Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 2442S

Description
WIRE SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9410 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9410
Wire Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9410
WIRE SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 42", SS, 600-800LB; Shelf Depth:24"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9410
Product Name Wire Shelf, 24 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Type Shelving; Racking
Depth 7.87 inch (200 mm)
Material Steel
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details