Quantum Storage Systems Solid Shelf, 24 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 2460SG

Description
SOLID SHELF, 24" X 60", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 60", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9447 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9447
Solid Shelf, 24 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9447
SOLID SHELF, 24" X 60", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 60", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:60"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9447
Product Name Solid Shelf, 24 X 60, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details