Quantum Storage Systems Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage 2448-63SEC

Description
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage - 42AC9413 - Newark, An Avnet Company
Chicago, IL, United States
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage
42AC9413
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage 42AC9413
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9413
Product Name Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE1451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details