Quantum Storage Systems Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage 2436-63SEC

Description
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage - 42AC9387 - Newark, An Avnet Company
Chicago, IL, United States
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage
42AC9387
Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage 42AC9387
SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SECURITY UNIT, CLOSED WIRE SHELVING; Shelving Unit Type:Closed Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9387
Product Name Security Unit, Closed Wire Shelving; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details