Quantum Storage Systems Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage 75-1842-5

Description
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage - 42AC9552 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage
42AC9552
Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage 42AC9552
OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9552
Product Name Open Shelving, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details