Quantum Storage Systems Open Shelving, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage 2475-483485IV

Description
OPEN SHELVING, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
44AC9262
Open Shelving, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage 44AC9262
OPEN SHELVING, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:24"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9262
Product Name Open Shelving, 8Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details