Quantum Storage Systems Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 2448SL6C

Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage - 42AC9425 - Newark, An Avnet Company
Chicago, IL, United States
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
42AC9425
Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage 42AC9425
SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLANTED SHELF SHELVING UNIT, 5SHELVING; Shelving Unit Type:Sloped Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9425
Product Name Slanted Shelf Shelving Unit, 5Shelving; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Server Racks - 2387225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details