Quantum Storage Systems Wire Shelf, 30 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 3048C

Description
WIRE SHELF, 30" X 48", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30" X 48", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9491 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9491
Wire Shelf, 30 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9491
WIRE SHELF, 30" X 48", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30" X 48", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9491
Product Name Wire Shelf, 30 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE2C-HC870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details