Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Orange; Shelving Unit Type Quantum Storage 2475-483OR

Description
OPEN SHELVING, 8SHELVES, 28BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 28BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Orange; Shelving Unit Type Quantum Storage - 44AC9258 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Orange; Shelving Unit Type Quantum Storage
44AC9258
Open Shelving, 8Shelves, 28Bins, Orange; Shelving Unit Type Quantum Storage 44AC9258
OPEN SHELVING, 8SHELVES, 28BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9258
Product Name Open Shelving, 8Shelves, 28Bins, Orange; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details