Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage 2475-952RD

Description
OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage - 44AC9283 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage
44AC9283
Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage 44AC9283
OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9283
Product Name Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Rack Rails - 2228333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.67 lbs (45.2 kg)
Depth 16.54 inch (420 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details