Quantum Storage Systems Wire Shelf, 24x54, Proform, 600-800Lb; Shelf Depth Quantum Storage 2454P

Description
WIRE SHELF, 24"X54", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24"X54", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24x54, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9434 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24x54, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9434
Wire Shelf, 24x54, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9434
WIRE SHELF, 24"X54", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24"X54", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9434
Product Name Wire Shelf, 24x54, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details