Quantum Storage Systems Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 2439-603RD

Description
OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC9249 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
44AC9249
Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 44AC9249
OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9249
Product Name Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details