Quantum Storage Systems Wire Shelf, 30 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 3060C

Description
WIRE SHELF, 30" X 60", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30" X 60", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9494 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9494
Wire Shelf, 30 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9494
WIRE SHELF, 30" X 60", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30" X 60", CHROME, 600-800LB; Shelf Depth:30"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9494
Product Name Wire Shelf, 30 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 1959126 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 22.05 lbs (10 kg)
Depth 11.02 inch (280 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details