Quantum Storage Systems Wire Shelf, 30x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 3072P

Description
WIRE SHELF, 30"X72", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30"X72", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9498 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9498
Wire Shelf, 30x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9498
WIRE SHELF, 30"X72", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30"X72", PROFORM, 600-800LB; Shelf Depth:30"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9498
Product Name Wire Shelf, 30x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Open shelving - SRE1033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details