Quantum Storage Systems Open Shelving, 8Shelves; Shelving Unit Type Quantum Storage 75-1236-8

Description
OPEN SHELVING, 8SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves; Shelving Unit Type Quantum Storage - 42AC9545 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves; Shelving Unit Type Quantum Storage
42AC9545
Open Shelving, 8Shelves; Shelving Unit Type Quantum Storage 42AC9545
OPEN SHELVING, 8SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES; Shelving Unit Type:Open Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9545
Product Name Open Shelving, 8Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE3017 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details