Quantum Storage Systems Open Shelving, 6Shelves, 13Bins, Yellow; Shelving Unit Type Quantum Storage 2475-953954YL

Description
OPEN SHELVING, 6SHELVES, 13BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 6SHELVES, 13BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 13Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC9290 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 13Bins, Yellow; Shelving Unit Type Quantum Storage
44AC9290
Open Shelving, 6Shelves, 13Bins, Yellow; Shelving Unit Type Quantum Storage 44AC9290
OPEN SHELVING, 6SHELVES, 13BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 13BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:13; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9290
Product Name Open Shelving, 6Shelves, 13Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details