Quantum Storage Systems Solid Shelf, 24 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage 2454SG

Description
SOLID SHELF, 24" X 54", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 24" X 54", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 24 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 24 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9436
Solid Shelf, 24 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9436
SOLID SHELF, 24" X 54", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 24" X 54", STEEL, 600-800LB; Shelf Depth:24"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9436
Product Name Solid Shelf, 24 X 54, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details