Quantum Storage Systems Wire Shelf, 24x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 2472P

Description
WIRE SHELF, 24"X72", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 24"X72", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9459 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9459
Wire Shelf, 24x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9459
WIRE SHELF, 24"X72", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24"X72", PROFORM, 600-800LB; Shelf Depth:24"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9459
Product Name Wire Shelf, 24x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details