Quantum Storage Systems Wire Shelf, 30 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 3042S

Description
WIRE SHELF, 30" X 42", SS, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 30" X 42", SS, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 30 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9490 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 30 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9490
Wire Shelf, 30 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9490
WIRE SHELF, 30" X 42", SS, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 30" X 42", SS, 600-800LB; Shelf Depth:30"; Shelf Width:42"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9490
Product Name Wire Shelf, 30 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details