Quantum Storage Systems Wire Shelf, 24 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 2436C

Description
WIRE SHELF, 24" X 36", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELF, 24" X 36", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelf, 24" x 36", Chrome, has a load capacity ranging from 600 to 800 lbs, making it suitable for heavy-duty storage applications. Constructed from steel, this shelf is designed for durability and strength. It is compliant with RoHS standards, indicating it meets environmental safety requirements. The chrome finish provides a sleek appearance while also offering resistance to corrosion. This product is ideal for engineers seeking reliable shelving solutions for industrial or commercial use.

Datasheet Summary
Powered by GS/AI

The Wire Shelf, 24" x 36", Chrome, has a load capacity ranging from 600 to 800 lbs, making it suitable for heavy-duty storage applications. Constructed from steel, this shelf is designed for durability and strength. It is compliant with RoHS standards, indicating it meets environmental safety requirements. The chrome finish provides a sleek appearance while also offering resistance to corrosion. This product is ideal for engineers seeking reliable shelving solutions for industrial or commercial use.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 24 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9390 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 24 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9390
Wire Shelf, 24 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9390
WIRE SHELF, 24" X 36", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 24" X 36", CHROME, 600-800LB; Shelf Depth:24"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9390
Product Name Wire Shelf, 24 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details