Quantum Storage Systems Open Shelving, 6Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage 2475-953CL

Description
OPEN SHELVING, 6SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9479 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage
42AC9479
Open Shelving, 6Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage 42AC9479
OPEN SHELVING, 6SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 15BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:15; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9479
Product Name Open Shelving, 6Shelves, 15Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 1863317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details