Quantum Storage Systems Wire Shelf, 36 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage 3660BK

Description
WIRE SHELF, 36" X 60", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 36" X 60", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 36 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9512 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 36 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC9512
Wire Shelf, 36 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC9512
WIRE SHELF, 36" X 60", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 36" X 60", BLACK, 600-800LB; Shelf Depth:36"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9512
Product Name Wire Shelf, 36 X 60, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details