Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Black; Shelving Unit Type Quantum Storage 2475-485BK

Description
OPEN SHELVING, 8SHELVES, 21BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 21BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Black; Shelving Unit Type Quantum Storage - 44AC9264 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Black; Shelving Unit Type Quantum Storage
44AC9264
Open Shelving, 8Shelves, 21Bins, Black; Shelving Unit Type Quantum Storage 44AC9264
OPEN SHELVING, 8SHELVES, 21BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9264
Product Name Open Shelving, 8Shelves, 21Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details