Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage 2475-485OR

Description
OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage - 44AC9268 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage
44AC9268
Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage 44AC9268
OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, ORANGE; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:24"; Length:36"; Bin Colour:Orange; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9268
Product Name Open Shelving, 8Shelves, 21Bins, Orange; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details