Quantum Storage Systems Open Shelving, 7Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage 2475-20-MIXBL

Description
OPEN SHELVING, 7SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage - 44AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage
44AC9251
Open Shelving, 7Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage 44AC9251
OPEN SHELVING, 7SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 20BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9251
Product Name Open Shelving, 7Shelves, 20Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 2387195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details