Quantum Storage Systems Open Shelving, 7Shelves, 20Bins, Clear; Shelving Unit Type Quantum Storage 2475-20-MIXCL

Description
OPEN SHELVING, 7SHELVES, 20BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 20BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 20Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9465 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 20Bins, Clear; Shelving Unit Type Quantum Storage
42AC9465
Open Shelving, 7Shelves, 20Bins, Clear; Shelving Unit Type Quantum Storage 42AC9465
OPEN SHELVING, 7SHELVES, 20BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 20BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:20; Height:75"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9465
Product Name Open Shelving, 7Shelves, 20Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details