Quantum Storage Systems Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage 2475-954YL

Description
OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC9293 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage
44AC9293
Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage 44AC9293
OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:750lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC9293
Product Name Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 750 lbs (340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 642694 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.72 inch (450 mm)
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mobile Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details